PressureParts.Com Sand Blast Head 1.5mm (5.5) 391635

Description
Professional Sandblast Head 10 GPM 3500 PSI 200 deg. F Carbide sand nozzle 1/4" FPT water inlet Sand probe weight 6 oz, length 16"
Description
Professional Sandblast Head 10 GPM 3500 PSI 200 deg. F Carbide sand nozzle 1/4" FPT water inlet Sand probe weight 6 oz, length 16"

Suppliers

Company
Product
Description
Supplier Links
Sand Blast Head 1.5mm (5.5) - 391635 - PressureParts.Com
Omaha, NE, USA
Sand Blast Head 1.5mm (5.5)
391635
Sand Blast Head 1.5mm (5.5) 391635
Professional Sandblast Head 10 GPM 3500 PSI 200 deg. F Carbide sand nozzle 1/4" FPT water inlet Sand probe weight 6 oz, length 16"

Professional Sandblast Head

  • 10 GPM
  • 3500 PSI
  • 200 deg. F
  • Carbide sand nozzle
  • 1/4" FPT water inlet
  • Sand probe weight 6 oz, length 16"
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Abrasive Blast Machines and Sandblasters
Product Number 391635
Product Name Sand Blast Head 1.5mm (5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Proceco Tumble Slurry Blaster - TWB 9-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details
3D Part Unpacking And Depowdering System - PostProDP - Additive Manufacturing Technologies (AMT), Inc.
Additive Manufacturing Technologies (AMT), Inc.
Specs
Operation Cleaning / Surface Preparation
View Details
 - CNDR Drum Blast - Sinto America
Sinto America
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
View Details
Sand Blaster with Tube and Hose - AT122601AV - Campbell Hausfeld
Specs
Abrasive Feed Dry / Air
Operation Cleaning / Surface Preparation; Remove Rust, Scale and Paint
Machine Mounting Handheld
View Details