Delta Controls Ltd. Pressure gauge DG

Description
Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0 to 25bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2 -14 NPT & G1/2B Accuracy Class 1.6 (+/- 1.6% Of full scale deflection) Ambient temperature -20 to +60 °C Process temperature Max 120 °C
Description
Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0 to 25bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2 -14 NPT & G1/2B Accuracy Class 1.6 (+/- 1.6% Of full scale deflection) Ambient temperature -20 to +60 °C Process temperature Max 120 °C

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - DG - Delta Controls Ltd.
Houston, TX, USA
Pressure gauge
DG
Pressure gauge DG
Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0 to 25bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2 -14 NPT & G1/2B Accuracy Class 1.6 (+/- 1.6% Of full scale deflection) Ambient temperature -20 to +60 °C Process temperature Max 120 °C

Diaphragm DG Range

  • Nominal Diameter options of 100mm & 150mm.
  • Degree of Protection IP55/IP65.
  • Stainless steel enclosure as standard.
  • Blowout Protection.
  • Ranges available From 0 to 25mbar, up to 0 to 25bar
  • Monel pressure connection, material and options available.

Performance Characteristics:

Enclosure options

  • IP55 Protection for non fluid
  • IP65 Protection for filled Pressure Connection Material
  • 316 Stainless Steel

Dials

  • White Aluminium with black graduation

Process connection

  • 1/2 -14 NPT & G1/2B

Accuracy

  • Class 1.6 (+/- 1.6% Of full scale deflection)

Ambient temperature

  • -20 to +60 °C

Process temperature

  • Max 120 °C
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Gauges
Product Number DG
Product Name Pressure gauge
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 152308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details