Delta Controls Ltd. Pressure gauge GG

Description
GG Range Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for dry execution IP65 Protection for filled execution Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Pressure Ranges 63mm: -1 – 0 to 0 – 400 Bar 100 and 150mm: -1 – 0 to 0 – 1000 Bar Process connection 63mm: ¼” PT, NPT & PF 100 and 150mm: ½” PT, NPT & PF Accuracy Model GG (63mm): 1.6 per EN 837·1:1998 Model GG (100mm) & GG (150mm): 1.0 per EN 837·1:1998 Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled execution -30 to +60 °C silicone fluid filled execution Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled execution -30 to +120 °C silicone fluid filled execution
Description
GG Range Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for dry execution IP65 Protection for filled execution Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Pressure Ranges 63mm: -1 – 0 to 0 – 400 Bar 100 and 150mm: -1 – 0 to 0 – 1000 Bar Process connection 63mm: ¼” PT, NPT & PF 100 and 150mm: ½” PT, NPT & PF Accuracy Model GG (63mm): 1.6 per EN 837·1:1998 Model GG (100mm) & GG (150mm): 1.0 per EN 837·1:1998 Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled execution -30 to +60 °C silicone fluid filled execution Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled execution -30 to +120 °C silicone fluid filled execution

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - GG - Delta Controls Ltd.
Houston, TX, USA
Pressure gauge
GG
Pressure gauge GG
GG Range Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar Monel pressure connection, material and options available. Performance Characteristics: Enclosure options IP55 Protection for dry execution IP65 Protection for filled execution Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Pressure Ranges 63mm: -1 – 0 to 0 – 400 Bar 100 and 150mm: -1 – 0 to 0 – 1000 Bar Process connection 63mm: ¼” PT, NPT & PF 100 and 150mm: ½” PT, NPT & PF Accuracy Model GG (63mm): 1.6 per EN 837·1:1998 Model GG (100mm) & GG (150mm): 1.0 per EN 837·1:1998 Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled execution -30 to +60 °C silicone fluid filled execution Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled execution -30 to +120 °C silicone fluid filled execution

GG Range

  • Nominal Diameter options of 63mm, 100mm & 150mm.
  • Degree of Protection IP55/IP65.
  • Stainless steel enclosure as standard.
  • Blowout Protection.
  • Ranges available between –1 bar to 1000 bar
  • Monel pressure connection, material and options available.

Performance Characteristics:

Enclosure options

  • IP55 Protection for dry execution
  • IP65 Protection for filled execution

Pressure Connection Material

  • 316 Stainless Steel

Dials

  • White Aluminium with black graduation

Pressure Ranges

  • 63mm: -1 – 0 to 0 – 400 Bar
  • 100 and 150mm: -1 – 0 to 0 – 1000 Bar

Process connection

  • 63mm: ¼” PT, NPT & PF
  • 100 and 150mm: ½” PT, NPT & PF

Accuracy

  • Model GG (63mm): 1.6 per EN 837·1:1998
  • Model GG (100mm) & GG (150mm): 1.0 per EN 837·1:1998

Ambient temperature

  • -30 to +60 °C non fluid
  • +10 to +60 °C glycerine filled execution
  • -30 to +60 °C silicone fluid filled execution

Process temperature

  • -30 to +250 °C non fluid
  • +10 to +80 °C glycerine filled execution
  • -30 to +120 °C silicone fluid filled execution
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Vacuum Gauges and Instruments
Product Number GG
Product Name Pressure gauge
Unlock Full Specs
to access all available technical data