Delta Controls Ltd. Diff. PressureTransmitter FCX

Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure
Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

Suppliers

Company
Product
Description
Supplier Links
Diff. PressureTransmitter - FCX - Delta Controls Ltd.
Houston, TX, USA
Diff. PressureTransmitter
FCX
Diff. PressureTransmitter FCX
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality.

Features

  • High accuracy up to±0.04%
  • Minimum environmental influence
  • Fuji/HART bilingual communications protocol
  • Application flexibility
  • Programmable output Linearization Function
  • Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA)
  • Dry calibration without reference pressure
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Transmitters
Product Number FCX
Product Name Diff. PressureTransmitter
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data