Delta Controls Ltd. Pressure gauge GS

Description
GS Range Nominal Diameter options of 100mm, 150mm St.St. case Nominal Diameter 125mm Phenolic case Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance Characteristics: Enclosure options IP55 Protection for non filled IP65 Protection for filled Pressure Connection Material 316 Stainless Steel as standard Dials White Aluminium with black graduation Process connection 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications Accuracy Model GS 1.0 per EN 837·1:1998 , 0.6 optional Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled +10 to +150 °C (ranges 2500/4000 bar)
Description
GS Range Nominal Diameter options of 100mm, 150mm St.St. case Nominal Diameter 125mm Phenolic case Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance Characteristics: Enclosure options IP55 Protection for non filled IP65 Protection for filled Pressure Connection Material 316 Stainless Steel as standard Dials White Aluminium with black graduation Process connection 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications Accuracy Model GS 1.0 per EN 837·1:1998 , 0.6 optional Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled +10 to +150 °C (ranges 2500/4000 bar)

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - GS - Delta Controls Ltd.
Houston, TX, USA
Pressure gauge
GS
Pressure gauge GS
GS Range Nominal Diameter options of 100mm, 150mm St.St. case Nominal Diameter 125mm Phenolic case Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance Characteristics: Enclosure options IP55 Protection for non filled IP65 Protection for filled Pressure Connection Material 316 Stainless Steel as standard Dials White Aluminium with black graduation Process connection 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications Accuracy Model GS 1.0 per EN 837·1:1998 , 0.6 optional Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled +10 to +150 °C (ranges 2500/4000 bar)

GS Range

  • Nominal Diameter options of 100mm, 150mm St.St. case
  • Nominal Diameter 125mm Phenolic case
  • Degree of Protection IP55/IP65.
  • Blowout Protection.
  • Ranges up to 4000bar
  • Monel pressure connection, material and options available.
  • ATEX II 2 G/D option

Performance Characteristics:

Enclosure options

  • IP55 Protection for non filled
  • IP65 Protection for filled

Pressure Connection Material

  • 316 Stainless Steel as standard

Dials

  • White Aluminium with black graduation

Process connection

  • 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications

Accuracy

  • Model GS 1.0 per EN 837·1:1998 , 0.6 optional

Ambient temperature

  • -30 to +60 °C non fluid
  • +10 to +60 °C glycerine filled
  • -30 to +60 °C silicone fluid filled

Process temperature

  • -30 to +250 °C non fluid
  • +10 to +80 °C glycerine filled
  • -30 to +120 °C silicone fluid filled
  • +10 to +150 °C (ranges 2500/4000 bar)
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Vacuum Gauges and Instruments
Product Number GS
Product Name Pressure gauge
Unlock Full Specs
to access all available technical data