Delta Controls Ltd. Pressure gauge GA

Description
GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance characteristics Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2-14 NPT & G1/2B Accuracy Model GA 1.0 per EN 837·1:1998 , 0.6 optimal Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled
Description
GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance characteristics Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2-14 NPT & G1/2B Accuracy Model GA 1.0 per EN 837·1:1998 , 0.6 optimal Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Pressure gauge
GA
Pressure gauge GA
GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar Monel pressure connection, material and options available. ATEX II 2 G/D option Performance characteristics Enclosure options IP55 Protection for non fluid IP65 Protection for filled Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Process connection 1/2-14 NPT & G1/2B Accuracy Model GA 1.0 per EN 837·1:1998 , 0.6 optimal Ambient temperature -30 to +60 °C non fluid +10 to +60 °C glycerine filled -30 to +60 °C silicone fluid filled Process temperature -30 to +250 °C non fluid +10 to +80 °C glycerine filled -30 to +120 °C silicone fluid filled

GA Range

  • Nominal Diameter options of 100mm, 150mm, 200mm & 260mm.
  • Degree of Protection IP55/IP65.
  • Stainless steel enclosure as standard.
  • Blowout Protection.
  • Ranges available between –1 bar to 1600 bar
  • Monel pressure connection, material and options available.
  • ATEX II 2 G/D option

Performance characteristics
Enclosure options

  • IP55 Protection for non fluid
  • IP65 Protection for filled

Pressure Connection Material

  • 316 Stainless Steel

Dials

  • White Aluminium with black graduation

Process connection

  • 1/2-14 NPT & G1/2B

Accuracy

  • Model GA 1.0 per EN 837·1:1998 , 0.6 optimal

Ambient temperature

  • -30 to +60 °C non fluid
  • +10 to +60 °C glycerine filled
  • -30 to +60 °C silicone fluid filled

Process temperature

  • -30 to +250 °C non fluid
  • +10 to +80 °C glycerine filled
  • -30 to +120 °C silicone fluid filled
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Vacuum Gauges and Instruments
Product Number GA
Product Name Pressure gauge
Unlock Full Specs
to access all available technical data