NOSHOK, Inc. S-Type Tension & Compression Transducer 2351

Description
Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; the zero signal is around 12 mA and 5 V Calibrations in the tension or compression direction only are available at no extra charge Features thin film implants and an integrated amplifier High shock and vibration resistance Small temperature drift For dynamic or static requirements Connector plug is on the broad side of the body; cable socket is angled and the cable runs parallel to the direction of force which allows space-saving and protected installation on plant and machinery A special version with integrated overload protection and a selectable measuring range is available - ideal for applications in measurement engineering With the aid of the optional EPE01 programming unit, any of three different measuring ranges (100%, 50%, and 30%) can be selected without having to remove the force transducer Calibration characteristics stored in the digital amplifier allow an accuracy of 0.2% of FSD for each measuring range Overload proection is rated for 250% of the maximum nominal load Easy assembly
Description
Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; the zero signal is around 12 mA and 5 V Calibrations in the tension or compression direction only are available at no extra charge Features thin film implants and an integrated amplifier High shock and vibration resistance Small temperature drift For dynamic or static requirements Connector plug is on the broad side of the body; cable socket is angled and the cable runs parallel to the direction of force which allows space-saving and protected installation on plant and machinery A special version with integrated overload protection and a selectable measuring range is available - ideal for applications in measurement engineering With the aid of the optional EPE01 programming unit, any of three different measuring ranges (100%, 50%, and 30%) can be selected without having to remove the force transducer Calibration characteristics stored in the digital amplifier allow an accuracy of 0.2% of FSD for each measuring range Overload proection is rated for 250% of the maximum nominal load Easy assembly

Suppliers

Company
Product
Description
Supplier Links
S-Type Tension & Compression Transducer - 2351 - NOSHOK, Inc.
Berea, OH, USA
S-Type Tension & Compression Transducer
2351
S-Type Tension & Compression Transducer 2351
Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; the zero signal is around 12 mA and 5 V Calibrations in the tension or compression direction only are available at no extra charge Features thin film implants and an integrated amplifier High shock and vibration resistance Small temperature drift For dynamic or static requirements Connector plug is on the broad side of the body; cable socket is angled and the cable runs parallel to the direction of force which allows space-saving and protected installation on plant and machinery A special version with integrated overload protection and a selectable measuring range is available - ideal for applications in measurement engineering With the aid of the optional EPE01 programming unit, any of three different measuring ranges (100%, 50%, and 30%) can be selected without having to remove the force transducer Calibration characteristics stored in the digital amplifier allow an accuracy of 0.2% of FSD for each measuring range Overload proection is rated for 250% of the maximum nominal load Easy assembly
  • Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads
  • Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; the zero signal is around 12 mA and 5 V
  • Calibrations in the tension or compression direction only are available at no extra charge
  • Features thin film implants and an integrated amplifier
  • High shock and vibration resistance
  • Small temperature drift
  • For dynamic or static requirements
  • Connector plug is on the broad side of the body; cable socket is angled and the cable runs parallel to the direction of force which allows space-saving and protected installation on plant and machinery
  • A special version with integrated overload protection and a selectable measuring range is available - ideal for applications in measurement engineering
  • With the aid of the optional EPE01 programming unit, any of three different measuring ranges (100%, 50%, and 30%) can be selected without having to remove the force transducer
  • Calibration characteristics stored in the digital amplifier allow an accuracy of 0.2% of FSD for each measuring range
  • Overload proection is rated for 250% of the maximum nominal load
  • Easy assembly
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Number 2351
Product Name S-Type Tension & Compression Transducer
Force Rating 0.0 to 11240 lbs (0.0 to 5098 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Sensors - EXFC-500N-C20007 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers