NOSHOK, Inc. Weld Force Test Kit WFTK

Description
Features & Benefits For easy and accurate measurement of electrode force on spot welding equipment To check the force acting on the electrodes, the force transducer is held between the electrodes. The concave surfaces center the force transducer. When the welding electrodes come together, the magnitude of the applied force can be read on the display unit Kit includes force transducer, a handheld display unit, plastic carrying case, charger, 2 meter signal cable and Manufacturer's Test Certificate Rugged, lightweight 13 lbs. design Features a max/min value memory, a large illuminated display, and electrode diameters of 14...20 mm The force transducer's shear force construction makes it insensitive to transverse forces and torques Measuring range of 0 kN to 10 kN Output signal is connected to the handheld display unit via a cable Display unit carries the voltage supply for the transducer; optionally the supply can be taken from a PLC Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial disadvantages (temperature drifts due to the glue and creeping)
Description
Features & Benefits For easy and accurate measurement of electrode force on spot welding equipment To check the force acting on the electrodes, the force transducer is held between the electrodes. The concave surfaces center the force transducer. When the welding electrodes come together, the magnitude of the applied force can be read on the display unit Kit includes force transducer, a handheld display unit, plastic carrying case, charger, 2 meter signal cable and Manufacturer's Test Certificate Rugged, lightweight 13 lbs. design Features a max/min value memory, a large illuminated display, and electrode diameters of 14...20 mm The force transducer's shear force construction makes it insensitive to transverse forces and torques Measuring range of 0 kN to 10 kN Output signal is connected to the handheld display unit via a cable Display unit carries the voltage supply for the transducer; optionally the supply can be taken from a PLC Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial disadvantages (temperature drifts due to the glue and creeping)

Suppliers

Company
Product
Description
Supplier Links
Weld Force Test Kit - WFTK - NOSHOK, Inc.
Berea, OH, USA
Weld Force Test Kit
WFTK
Weld Force Test Kit WFTK
Features & Benefits For easy and accurate measurement of electrode force on spot welding equipment To check the force acting on the electrodes, the force transducer is held between the electrodes. The concave surfaces center the force transducer. When the welding electrodes come together, the magnitude of the applied force can be read on the display unit Kit includes force transducer, a handheld display unit, plastic carrying case, charger, 2 meter signal cable and Manufacturer's Test Certificate Rugged, lightweight 13 lbs. design Features a max/min value memory, a large illuminated display, and electrode diameters of 14...20 mm The force transducer's shear force construction makes it insensitive to transverse forces and torques Measuring range of 0 kN to 10 kN Output signal is connected to the handheld display unit via a cable Display unit carries the voltage supply for the transducer; optionally the supply can be taken from a PLC Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial disadvantages (temperature drifts due to the glue and creeping)

Features & Benefits

  • For easy and accurate measurement of electrode force on spot welding equipment
  • To check the force acting on the electrodes, the force transducer is held between the electrodes. The concave surfaces center the force transducer. When the welding electrodes come together, the magnitude of the applied force can be read on the display unit
  • Kit includes force transducer, a handheld display unit, plastic carrying case, charger, 2 meter signal cable and Manufacturer's Test Certificate
  • Rugged, lightweight 13 lbs. design
  • Features a max/min value memory, a large illuminated display, and electrode diameters of 14...20 mm
  • The force transducer's shear force construction makes it insensitive to transverse forces and torques
  • Measuring range of 0 kN to 10 kN
  • Output signal is connected to the handheld display unit via a cable
  • Display unit carries the voltage supply for the transducer; optionally the supply can be taken from a PLC
  • Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial disadvantages (temperature drifts due to the glue and creeping)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Number WFTK
Product Name Weld Force Test Kit
Force Rating 0.0 to 2240 lbs (0.0 to 1016 kg)
Accuracy 0.20 ±% Full Scale
Output Digital (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Sensors - EFN30-50N-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers