NOSHOK, Inc. Custom Force Sensors

Description
Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and application needs, requiring less space for installation Provides OEMs and end-users unsurpassed flexibility and much higher accuracy than nonconforming standard designs Available in a variety of standard current and voltage output signals, with others available on request Deformation body is constructed from a high grade, high quality stainless steel that provides exceptional durability and extended service life Provides excellent performance and reliability while remaining cost effective
Description
Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and application needs, requiring less space for installation Provides OEMs and end-users unsurpassed flexibility and much higher accuracy than nonconforming standard designs Available in a variety of standard current and voltage output signals, with others available on request Deformation body is constructed from a high grade, high quality stainless steel that provides exceptional durability and extended service life Provides excellent performance and reliability while remaining cost effective

Suppliers

Company
Product
Description
Supplier Links
Custom Force Sensors -  - NOSHOK, Inc.
Berea, OH, USA
Custom Force Sensors
Custom Force Sensors
Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and application needs, requiring less space for installation Provides OEMs and end-users unsurpassed flexibility and much higher accuracy than nonconforming standard designs Available in a variety of standard current and voltage output signals, with others available on request Deformation body is constructed from a high grade, high quality stainless steel that provides exceptional durability and extended service life Provides excellent performance and reliability while remaining cost effective

Features & Benefits

  • Thin film sensor is laser welded to the deformation body for superior strength and performance
  • Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale
  • Custom-designed to customer specifications and application needs, requiring less space for installation
  • Provides OEMs and end-users unsurpassed flexibility and much higher accuracy than nonconforming standard designs
  • Available in a variety of standard current and voltage output signals, with others available on request
  • Deformation body is constructed from a high grade, high quality stainless steel that provides exceptional durability and extended service life
  • Provides excellent performance and reliability while remaining cost effective
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Name Custom Force Sensors
Force Rating 1000 to 100000 lbs (454 to 45351 kg)
Accuracy 0.20 to 1.00 ±% Full Scale
Force Measured Tension; Compression; Shear
Package S-beam; Pancake; Donut / Washer; Plate / Platform; Bolt; Link; Miniature; Cantilever; Canister; Load Pin; Rod End - Male; Rod End - Female; Tank Weighing
Shear Type Shear Beam; Bending Beam; Single Point Bending Beam
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details