NOSHOK, Inc. Tension & Compression Force Transducer 3540

Description
Available in a variety of sizes and shapres to fit almost any application Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version Several outputs are available in both amplified and unamplified to interface with most electrical systems 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments Sputtered thin film sensor for maximum repeatability and stability
Description
Available in a variety of sizes and shapres to fit almost any application Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version Several outputs are available in both amplified and unamplified to interface with most electrical systems 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments Sputtered thin film sensor for maximum repeatability and stability

Suppliers

Company
Product
Description
Supplier Links
Tension & Compression Force Transducer - 3540 - NOSHOK, Inc.
Berea, OH, USA
Tension & Compression Force Transducer
3540
Tension & Compression Force Transducer 3540
Available in a variety of sizes and shapres to fit almost any application Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version Several outputs are available in both amplified and unamplified to interface with most electrical systems 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments Sputtered thin film sensor for maximum repeatability and stability
  • Available in a variety of sizes and shapres to fit almost any application
  • Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN
  • Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version
  • Several outputs are available in both amplified and unamplified to interface with most electrical systems
  • 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments
  • Sputtered thin film sensor for maximum repeatability and stability
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Number 3540
Product Name Tension & Compression Force Transducer
Force Rating 0.0 to 112400 lbs (0.0 to 50975 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Bolt; Rod End - Male
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Sensors - EFN30-50KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 2553726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers