NOSHOK, Inc. Chain Hoist Test Kit CHTK

Description
Features & Benefits For friction clutch testing on chain hoists Rugged design, light weight The force transducer is inserted into the chain, travels upwards with it against the base of the chain hoist and thereby blocks the chain An easy to use, precise, durable and dependable tester for slip couplings on chain hoists Provides a wide range of measurement with high accuracy (< 2.2 lbs.) Display unit allows you to read the load at which the friction clutch stalls Kit includes force transducer with integrated handle and a display unit Two chain adapters and three centering sleeves also included for use with most types of chain hoists in the specified load range Large, easy-to-read illuminated graphic display 99 different data sets can be optionally stored and transferred via an infrared interface to a PC Single sensor concept for the entire load range
Description
Features & Benefits For friction clutch testing on chain hoists Rugged design, light weight The force transducer is inserted into the chain, travels upwards with it against the base of the chain hoist and thereby blocks the chain An easy to use, precise, durable and dependable tester for slip couplings on chain hoists Provides a wide range of measurement with high accuracy (< 2.2 lbs.) Display unit allows you to read the load at which the friction clutch stalls Kit includes force transducer with integrated handle and a display unit Two chain adapters and three centering sleeves also included for use with most types of chain hoists in the specified load range Large, easy-to-read illuminated graphic display 99 different data sets can be optionally stored and transferred via an infrared interface to a PC Single sensor concept for the entire load range

Suppliers

Company
Product
Description
Supplier Links
Chain Hoist Test Kit - CHTK - NOSHOK, Inc.
Berea, OH, USA
Chain Hoist Test Kit
CHTK
Chain Hoist Test Kit CHTK
Features & Benefits For friction clutch testing on chain hoists Rugged design, light weight The force transducer is inserted into the chain, travels upwards with it against the base of the chain hoist and thereby blocks the chain An easy to use, precise, durable and dependable tester for slip couplings on chain hoists Provides a wide range of measurement with high accuracy (< 2.2 lbs.) Display unit allows you to read the load at which the friction clutch stalls Kit includes force transducer with integrated handle and a display unit Two chain adapters and three centering sleeves also included for use with most types of chain hoists in the specified load range Large, easy-to-read illuminated graphic display 99 different data sets can be optionally stored and transferred via an infrared interface to a PC Single sensor concept for the entire load range

Features & Benefits

  • For friction clutch testing on chain hoists
  • Rugged design, light weight
  • The force transducer is inserted into the chain, travels upwards with it against the base of the chain hoist and thereby blocks the chain
  • An easy to use, precise, durable and dependable tester for slip couplings on chain hoists
  • Provides a wide range of measurement with high accuracy (< 2.2 lbs.)
  • Display unit allows you to read the load at which the friction clutch stalls
  • Kit includes force transducer with integrated handle and a display unit
  • Two chain adapters and three centering sleeves also included for use with most types of chain hoists in the specified load range
  • Large, easy-to-read illuminated graphic display
  • 99 different data sets can be optionally stored and transferred via an infrared interface to a PC
  • Single sensor concept for the entire load range
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Number CHTK
Product Name Chain Hoist Test Kit
Force Rating 88 to 7700 lbs (39.91 to 3492 kg)
Accuracy 2.50 to 0.00 ±% Full Scale
Force Measured Tension
Output Digital (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Compression Load Cell - X-X02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.6615 to 22.05 lbs (0.3000 to 10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers