Flexovit USA, Inc. Resin Fiber Discs 32202

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A36 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A36 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32202 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32202
Resin Fiber Discs 32202
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A36 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

A36
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32202
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834168804 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742071-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details