A60
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 32309 |
| Product Name | Resin Fiber Discs |
| Disc / Backing Type | Fibre |
| Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Outer / OD | 7.00 inch (178 mm) |