Flexovit USA, Inc. Quick-Change Sanding Discs S0220S

Description
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A36 For weld removal and deburring applications.
Description
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A36 For weld removal and deburring applications.
Datasheet
Datasheet Summary
Powered by GS/AI

Quick-Change Sanding Discs from Flexovit USA, Inc. are designed for applications such as weld removal and deburring. These discs feature aluminum oxide grain that is resin bonded to a cloth backing, providing flexibility and toughness for various sanding tasks. The product is stable and does not contain hazardous ingredients as defined by OSHA. It is recommended to use local exhaust ventilation during operation to manage nuisance dust generated from grinding. Protective gloves and eye protection are advised when handling the discs. The discs should be stored at room temperature with a relative humidity of 25 to 50%.

Datasheet Summary
Powered by GS/AI

Quick-Change Sanding Discs from Flexovit USA, Inc. are designed for applications such as weld removal and deburring. These discs feature aluminum oxide grain that is resin bonded to a cloth backing, providing flexibility and toughness for various sanding tasks. The product is stable and does not contain hazardous ingredients as defined by OSHA. It is recommended to use local exhaust ventilation during operation to manage nuisance dust generated from grinding. Protective gloves and eye protection are advised when handling the discs. The discs should be stored at room temperature with a relative humidity of 25 to 50%.

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Sanding Discs - S0220S - Flexovit USA, Inc.
Angola, NY, USA
Quick-Change Sanding Discs
S0220S
Quick-Change Sanding Discs S0220S
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A36 For weld removal and deburring applications.
  • Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness.

A36
For weld removal and deburring applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number S0220S
Product Name Quick-Change Sanding Discs
Disc / Backing Type Cloth
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Spin-on
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166416 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details