Flexovit USA, Inc. Quick-Change Sanding Discs S0360S

Description
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A100 For general purpose sanding and blending.
Description
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A100 For general purpose sanding and blending.
Datasheet
Datasheet Summary
Powered by GS/AI

Quick-Change Sanding Discs from Flexovit USA, Inc. are designed for general purpose sanding and blending applications. These discs feature aluminum oxide grain that is resin bonded to a cloth backing, providing flexibility and durability during use. The product is stable and does not contain hazardous ingredients as defined by OSHA. It is recommended to use local exhaust ventilation to minimize dust exposure during operation. Proper handling precautions include the use of protective gloves and eye protection. The discs are suitable for various sanding tasks, making them a versatile choice for engineers looking for reliable sanding solutions.

Datasheet Summary
Powered by GS/AI

Quick-Change Sanding Discs from Flexovit USA, Inc. are designed for general purpose sanding and blending applications. These discs feature aluminum oxide grain that is resin bonded to a cloth backing, providing flexibility and durability during use. The product is stable and does not contain hazardous ingredients as defined by OSHA. It is recommended to use local exhaust ventilation to minimize dust exposure during operation. Proper handling precautions include the use of protective gloves and eye protection. The discs are suitable for various sanding tasks, making them a versatile choice for engineers looking for reliable sanding solutions.

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Sanding Discs - S0360S - Flexovit USA, Inc.
Angola, NY, USA
Quick-Change Sanding Discs
S0360S
Quick-Change Sanding Discs S0360S
Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A100 For general purpose sanding and blending.
  • Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness.

A100
For general purpose sanding and blending.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number S0360S
Product Name Quick-Change Sanding Discs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Mounting QuickChange; Spin-on
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461223 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742110-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details