Flexovit USA, Inc. Surface Conditioning Discs H0430D

Description
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. General Purpose Fine Produces a fine finish. Ideal for polishing.
Description
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. General Purpose Fine Produces a fine finish. Ideal for polishing.

Suppliers

Company
Product
Description
Supplier Links
Surface Conditioning Discs - H0430D - Flexovit USA, Inc.
Angola, NY, USA
Surface Conditioning Discs
H0430D
Surface Conditioning Discs H0430D
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. General Purpose Fine Produces a fine finish. Ideal for polishing.
  • Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing.
  • Available with a 7/8 Arbor or a 'Hook & Loop' mounting system.

General Purpose Fine
Produces a fine finish. Ideal for polishing.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number H0430D
Product Name Surface Conditioning Discs
Disc / Backing Type Cloth; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton AO Coarse Fiber Disc - 66254400698 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 4.50 inch (114 mm)
View Details
Resin Fiber Disc - 742070-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Specs
Disc / Backing Type E Weight
Type Silicon Carbide
Grit Size 40 to 60 # or Microns
View Details