Flexovit USA, Inc. Floor Sanding Discs X1557Q

Description
Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C80 Medium to fine finishing.
Description
Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C80 Medium to fine finishing.
Datasheet
Datasheet Summary
Powered by GS/AI

Floor Sanding Discs from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective material removal. The discs are noted for their tear resistance and ability to deliver fast cutting action, contributing to a longer lifespan during use. The product is suitable for medium to fine finishing tasks, making it versatile for various sanding projects. Safety considerations include the generation of abrasive dust during use, which may cause respiratory irritation, necessitating the use of appropriate protective equipment such as dust masks, safety glasses, and hearing protection. Proper ventilation is recommended while handling the discs to ensure user safety.

Datasheet Summary
Powered by GS/AI

Floor Sanding Discs from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective material removal. The discs are noted for their tear resistance and ability to deliver fast cutting action, contributing to a longer lifespan during use. The product is suitable for medium to fine finishing tasks, making it versatile for various sanding projects. Safety considerations include the generation of abrasive dust during use, which may cause respiratory irritation, necessitating the use of appropriate protective equipment such as dust masks, safety glasses, and hearing protection. Proper ventilation is recommended while handling the discs to ensure user safety.

Suppliers

Company
Product
Description
Supplier Links
Floor Sanding Discs - X1557Q - Flexovit USA, Inc.
Angola, NY, USA
Floor Sanding Discs
X1557Q
Floor Sanding Discs X1557Q
Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C80 Medium to fine finishing.
  • Premium silicon carbide grain.
  • Tear resistant. Extremely aggressive. Delivers fast cutting action and long life

C80
Medium to fine finishing.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number X1557Q
Product Name Floor Sanding Discs
Applications & Materials Abraded Blending & Intermediate Cutting; Floors
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2500434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834163834 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
4-1/2 Tiger Aluminum RFD 120 Grit 5/8-11 UNC - 60606 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details