Flexovit USA, Inc. Surface Conditioning Discs HDH70C

Description
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. Heavy Duty Coarse Features ceramic abrasive grain with extremely aggressive action and long life.
Description
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. Heavy Duty Coarse Features ceramic abrasive grain with extremely aggressive action and long life.

Suppliers

Company
Product
Description
Supplier Links
Surface Conditioning Discs - HDH70C - Flexovit USA, Inc.
Angola, NY, USA
Surface Conditioning Discs
HDH70C
Surface Conditioning Discs HDH70C
Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. Heavy Duty Coarse Features ceramic abrasive grain with extremely aggressive action and long life.
  • Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing.
  • Available with a 7/8 Arbor or a 'Hook & Loop' mounting system.

Heavy Duty Coarse
Features ceramic abrasive grain with extremely aggressive action and long life.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number HDH70C
Product Name Surface Conditioning Discs
Disc / Backing Type Cloth; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 50 # or Microns
View Details
Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165255 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794106-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details