Flexovit USA, Inc. Resin Fiber Discs 32478

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA50 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA50 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32478 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32478
Resin Fiber Discs 32478
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA50 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

ZA50
Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32478
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461210 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742076-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details