HSD S.p.A. Datasheets for Machining Heads and Multiple Spindle Heads
Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations.
Machining Heads and Multiple Spindle Heads: Learn more
| Product Name | Notes |
|---|---|
| TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±213° Servomotors available: Bosch, Fagor, Fanuc, Mitsubishi, Num, Siemens, Yaskawa “A” and “C” Axis Average Torque 450Nm Weight 100Kg Electrospindles available... | |
| TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 500Nm “C” Axis Average Torque 600Nm Weight 130Kg Electrospindles... | |
| TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 600Nm “C” Axis Average Torque 700Nm Weight 250Kg Electrospindles... | |
| TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±262° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 820Nm “C” Axis Average Torque 1230Nm Weight 320Kg Electrospindles... | |
| TECHNICAL SPECIFICATIONS “A” Axis Rotation +100° / -40° “C” Axis Rotation ±220° Servomotors HSD “A” and “C” Axis Torque 480Nm Weight 50Kg Electrospindles available ES368 Power S1-S6 9kW-11kW Syncronous Power... | |
| TECHNICAL SPECIFICATIONS “A” Axis Rotation endless “C” Axis Rotation endless Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 450Nm “C” Axis Average Torque 500Nm Weight 110Kg Electrospindles... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed : 12.000 rpm max Tool rotation speed: 12.000 rpm max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: 1÷13 mm Working depth: 80... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 10.000 (*)/8.000 (°) RPM max Tool rotation speed: 10.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Max bit diameter ER25 /... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 10.000 (*)/8.000 (°) RPM max Tool rotation speed: 10.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Max bit diameter ER25 /... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 11.000 rpm max Tool rotation speed: 5.500 rpm max Speed ratio: 2:1 (IN : OUT) Electrospindle coupling: HSK F63 Blade diameter: Ø300 mm Blade working... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 11.500 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: HSK F63 Blade diameter: Ø 215 mm max... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 11.500 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: HSK F63 Blade diameter: Ø270 mm max Working... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 11.500 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Blade diameter: Ø 215 mm valore... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 11.500 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Blade diameter: Ø270 mm max Working... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 (*)/8.000 (°) RPM max Tool rotation speed: 12.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: 2÷20 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 (*)/8.000 (°) RPM max Tool rotation speed: 12.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool shank diameter: 2÷20 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: multifunction Tool shank diameter: 1÷16 mm Max bit diameter: 16 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 8.400 RPM max Speed ratio: 0,7 Electrospindle coupling: HSK F63 Shaft diameter: Ø20mm Tool diameter: Ø120mm Weight: 6 kg... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 8.400 RPM max Speed ratio: 0,7 Electrospindle coupling: HSK F63 Shaft diameter: Ø30mm Tool diameter: Ø180mm Weight: 6kg Lubrication:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 8.400 RPM max Speed ratio: 0,7 Electrospindle coupling: HSK F63 Tool shank diameter: Ø30mm Tool diameter: Ø120mm Weight: 6... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 8.400 RPM max Speed ratio: 0.7 Electrospindle coupling: HSK F63 Shaft diameter: Ø30mm Tool diameter: Ø180mm Weight: 6 kg... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 8.400 RPM max Speed ratio: 0.7 Electrospindle coupling: ISO 30 Shaft diameter: Ø30mm Tool diameter: Ø180mm Weight: 6 kg... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Blade diameter: Ø70mm Weight: 4 kg Lubrification: grease Kluber... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Blade diameter: Ø70mm Weight: 4 kg Lubrification: grease Kluber... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 15.000 RPM max Speed ratio: 1.25:1 Electrospindle coupling: HSK F63 Tool shank diameter ER25: 1 ÷ 16 mm Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 15.000 RPM max Speed ratio: 1.25:1 Electrospindle coupling: ISO 30 Tool shank diameter ER25: 1 ÷ 16 mm Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 18.000 rpm max Speed ratio: 1:1,5 (IN : OUT) Electrospindle coupling: HSK F63 Tool shank diameter ER16: 0,5÷10 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 18.000 rpm max Speed ratio: 1:1,5 (IN : OUT) Electrospindle coupling: ISO 30 Tool shank diameter ER16: 0,5÷10 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio : 1:0,7 Electrospindle coupling HSK F63 Blade diameter : Ø120 ÷ Ø215 mm Blade... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio : 1:0,7 Electrospindle coupling ISO 30 Blade diameter : Ø120 ÷ Ø215 mm Blade... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio: 1:0,7 (IN : OUT) Electrospindle coupling: HSK F63 Blade diameter: Ø270 mm Blade working... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio: 1:0,7 (IN : OUT) Electrospindle coupling: ISO 30 Blade diameter: Ø270 mm Blade working... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio: 1:0,7 Electrospindle coupling: HSK F63 Tool shank diameter: 2 ÷ 20 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 rpm max Tool rotation speed: 8.400 rpm max Speed ratio: 1:0,7 Electrospindle coupling: ISO 30 Tool shank diameter: 2 ÷ 20 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 14.000 RPM max Tool rotation speed: 10.080 RPM max Speed ratio: 1:0,7 Electrospindle coupling: Busellato Blade diameter: Ø150 mm Working depth: 35 mm Weight: 8... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 14.000 RPM max Tool rotation speed: 10.080 RPM max Speed ratio: 1:0,7 Electrospindle coupling: HSK F63 Blade diameter: Ø150 mm max Working depth: 35 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 14.000 RPM max Tool rotation speed: 10.080 RPM max Speed ratio: 1:0,7 Electrospindle coupling: ISO 30 Blade diameter: Ø150 mm max Working depth: 35 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 15.000 RPM max Tool rotation speed: 15.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 15.000 RPM max Tool rotation speed: 15.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 15000 RPM max Tool rotation speed: 15000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: 1 ÷ 13 mm Weight: 4,7... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 (*) / 11.500 (°) RPM max Tool rotation speed: 12.000 (*) / 8.000 (°) RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: HSK F63 Tool shank diamete: 2 ÷ 20... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: HSK F63 Tool shank diameter: 2 ÷ 20... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Tool shank diamete: 2 ÷ 20... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Tool shank diameter: 2 ÷ 20... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.000 rpm Tool rotation speed: 3.000 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg Lubrication: grease MOBILUX OIL VELOCITE... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.000 RPM Tool rotation speed: 3.000 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Tool shank diameter: 1/2" GAS mm Weight: 7 kg | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 2.000 RPM Speed ratio: 1:1.6 Electrospindle coupling: ISO 40 Blade diameter: 200 mm Weight: 7 kg Lubrication: grease MOBILUX OIL... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 2.190 RPM Speed ratio: 1:1.6 Electrospindle coupling: ISO 40 Tool shank diameter: 1/2" GAS Max bit diameter: Ø10mm Blade diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 rpm Tool rotation speed: 3.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg Lubrication: grease MOBILUX OIL VELOCITE... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 180 mm Weight: 7 kg Lubrication: grease MOBILUX OIL... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 rpm Tool rotation speed: 3.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 250 mm Weight: 5kg | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 350 mm Weight: 6 kg Lubrication: grease MOBILUX OIL... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Tool shank diameter: 1/2" GAS mm Max bit diameter: Ø10 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.600 RPM max Tool rotation speed: 6.000/7.200 RPM max Speed ratio: 1:1,67 / 1:2 Electrospindle coupling: HSK F63 Bit diameter: M10 mm Max bit diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.600 RPM max Tool rotation speed: 6.000/7.200 RPM max Speed ratio: 1:1,67 / 1:2 Electrospindle coupling: ISO 30 Bit diameter: M10 mm Max bit diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.000 RPM max Tool rotation speed: 4.000 (1) / 6.000 (2;3) Speed ratio: 1:1 (1) / 1:1,5 (2;3) Electrospindle coupling: HSK F63 Tool shank diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.000 rpm Tool rotation speed: 1.250 rpm Speed ratio: 1:3.2 Electrospindle coupling: ISO 40 Blade diameter: Ø 500 mm Weight: 6 kg Lubrication: grease KLUBER... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.100 (*)/5.550 (°) RPM max Tool rotation speed : 6.000(*)/8.000(°) RPM max Speed ratio: 1:1,45 Electrospindle coupling: HSK F63 Bit diameter (*): Ø10 mm Blade... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.100(*)/5.550(°) RPM max Tool rotation speed: 6.000(*)/8.00(°) RPM max Speed ratio: 1:1,45 Electrospindle coupling: HSK F63 Bit diameter (*) :Ø10 mm Blade diameter (°) :... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.200 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,43 Electrospindle coupling: HSK F63 Tool shank diameter: M10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.200 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,43 Electrospindle coupling: ISO 30 Tool shank diameter: M10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.200(*)/7.000(°) RPM max Tool rotation speed: 6.000(*)/10.000(°) RPM max Tool rotation direction: right Speed ratio: 1:1,43 Electrospindle coupling: HSK F63 Mill tool diameter (°): 0,5... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.200(*)/7.000(°) RPM max Tool rotation speed: 6.000(*)/10.000(°) RPM max Tool rotation direction: right Speed ratio: 1:1,43 Electrospindle coupling: ISO 30 Mill tool diameter (°): 0,5... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.285 RPM max Tool rotation speed: 4.285 (1) / 6.000 (2;3) RPM max Speed ratio: 1:1 (1) / 1:1,4 (2;3) Electrospindle coupling: HSK F63 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.800 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,25 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.800 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,25 Electrospindle coupling: ISO 30 Tool shank diameter: Ø10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 5.200 RPM max Tool rotation speed: 5.200/6.000 RPM max Speed ratio: 1:1 /1:1,15 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 5.500 rpm Tool rotation speed: 5.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 5.650 RPM max Tool rotation speed: 5.650/6.000 RPM max Speed ratio: 1:1 / 1:1.063 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 5.650 RPM max Tool rotation speed: 5.650/6.000 RPM max Speed ratio: 1:1 / 1:1.063 Electrospindle coupling: ISO 30 Tool shank diameter: Ø10 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 5.820 RPM max Tool rotation speed: 5.820/6.000 RPM max Speed ratio: 1:1 / 1:1.031 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 (*)/8.000 (°) RPM max Tool rotation speed: 6.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Blade diameter (°): Ø180 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 (*)/8.000 (°) RPM max Tool rotation speed: 6.000 (*)/8.000 (°) RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Blade diameter (°): Ø180 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK E63 Tool shank diameter: Ø10 mm Weight: 3 kg Lubrification:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit diameter: Ø34... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000/5.400 RPM max Speed ratio: 1:1 / 1:0,9 Electrospindle coupling: multifunction Tool shank diameter: Ø10 mm Max bit diameter:... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter: Ø10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6.000 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool shank diameter: Ø10 mm Max bit diameter: Ø10... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 6000 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter drilling tool: Ø6 mm Max bit... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 7.000(°) RPM max Tool rotation speed: 10.000(°) RPM max Tool rotation direction: right Speed ratio: 1:1,43 Electrospindle coupling: HSK F63 Mill tool diameter (°): 0,5... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 7780 RPM max Tool rotation speed: 12.000 max Speed ratio : 1:1,5 Electrospindle coupling: HSK F63 Tool shank diameter: 2 ÷ 20 / 0,5 ÷ | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 7780 RPM max Tool rotation speed: 12.000 max Speed ratio : 1:1,5 Electrospindle coupling: ISO 30 Tool shank diameter: 2 ÷ 20 / 0,5 ÷ | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 (°) / 15.000 (*) RPM max Tool rotation speed: 8.000 (°) / 15.000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 (°) / 15.000 (*) RPM max Tool rotation speed: 8.000 (°) / 15.000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Blade diameter: Ø 270 mm Working depth: 65 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Blade diameter: Ø 280 mm max Working depth: 70... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Blade diameter: Ø180 ÷ Ø270 mm Working depth: 46... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Blade diameter: Ø 270 mm Working depth: 65 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000 RPM max Tool rotation speed: 8.000 RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Blade diameter: Ø 280 mm max Working depth: 70... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.000(°)/12.000 (*) RPM max Tool rotation speed: 8.000 (°)/12.000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool shank diameter (*): 1÷13 mm... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.400 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1,43 Electrospindle coupling: HSK F63 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8.400 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1,43 Electrospindle coupling: ISO 30 Tool shank diameter: 1÷16 mm Max bit diameter: 16... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8000 (°) / 12000 (*) RPM max Tool rotation speed: 8000 (°) / 12000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8000 (°) / 15000 (*) RPM max Tool rotation speed: 8000 (°) / 15000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8000 (°) / 15000 (*) RPM max Tool rotation speed: 8000 (°) / 15000 (*) RPM max Speed ratio: 1:1 Electrospindle coupling: ISO 30 Tool... | |
| TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 8000 / 12000 RPM max Tool rotation speed: 8000 RPM max Blade rotation speed: 12000 RPM max Speed ratio: 1:1 Electrospindle coupling: HSK F63 Max... |