HSD S.p.A. H630230500 (ISO 30)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 (*) / 11.500 (°) RPM max Tool rotation speed: 12.000 (*) / 8.000 (°) RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Tool shank diameter (*): 2 ÷ 20 mm Max bit diameter (*): 20 mm Blade diameter (°): ø 215 mm max Working depth (°): 70 mm max Weight: 4,4 kg Lubrication: oil (ISO VG32) Temperatura di esercizio: 80°C max
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 (*) / 11.500 (°) RPM max Tool rotation speed: 12.000 (*) / 8.000 (°) RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Tool shank diameter (*): 2 ÷ 20 mm Max bit diameter (*): 20 mm Blade diameter (°): ø 215 mm max Working depth (°): 70 mm max Weight: 4,4 kg Lubrication: oil (ISO VG32) Temperatura di esercizio: 80°C max

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 17.100 (*) / 11.500 (°) RPM max Tool rotation speed: 12.000 (*) / 8.000 (°) RPM max Speed ratio: 1:0,7 (in : out) Electrospindle coupling: ISO 30 Tool shank diameter (*): 2 ÷ 20 mm Max bit diameter (*): 20 mm Blade diameter (°): ø 215 mm max Working depth (°): 70 mm max Weight: 4,4 kg Lubrication: oil (ISO VG32) Temperatura di esercizio: 80°C max

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 17.100 (*) / 11.500 (°) RPM max

Tool rotation speed: 12.000 (*) / 8.000 (°) RPM max

Speed ratio: 1:0,7 (in : out)

Electrospindle coupling: ISO 30

Tool shank diameter (*): 2 ÷ 20 mm

Max bit diameter (*): 20 mm

Blade diameter (°): Ø 215 mm max

Working depth (°): 70 mm max

Weight: 4,4 kg

Lubrication: oil (ISO VG32)

Temperatura di esercizio: 80°C max

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number H630230500 (ISO 30)
Operating Speed 17100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details
Spindle for EC-SERVO Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 2 to 2389 In-lbs (2.04 to 2755 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details