HSD S.p.A. HS678

Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 600Nm “C” Axis Average Torque 700Nm Weight 250Kg Electrospindles available ES798, ES789 Power S1 from 16kW to 22kW Power S6 from 18kW to 25kW Max RPM 24.000 Electrospindles Taper F63, A63
Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 600Nm “C” Axis Average Torque 700Nm Weight 250Kg Electrospindles available ES798, ES789 Power S1 from 16kW to 22kW Power S6 from 18kW to 25kW Max RPM 24.000 Electrospindles Taper F63, A63

Suppliers

Company
Product
Description
Supplier Links
 - HS678 - HSD S.p.A.
Pesaro, Italy
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 600Nm “C” Axis Average Torque 700Nm Weight 250Kg Electrospindles available ES798, ES789 Power S1 from 16kW to 22kW Power S6 from 18kW to 25kW Max RPM 24.000 Electrospindles Taper F63, A63

TECHNICAL SPECIFICATIONS

“A” Axis Rotation ±120°

“C” Axis Rotation ±245°

Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa

“A” Axis Average Torque 600Nm

“C” Axis Average Torque 700Nm

Weight 250Kg

Electrospindles available ES798, ES789

Power S1 from 16kW to 22kW

Power S6 from 18kW to 25kW

Max RPM 24.000

Electrospindles Taper F63, A63

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HS678
Power 29 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - H630236400 (ISO 30) - HSD S.p.A.
Specs
Operating Speed 8000 rpm
Design Units Metric
Size 11.02 inch (280 mm)
View Details
CNC Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 60000 rpm
Power 200 HP
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details