TECHNICAL SPECIFICATIONS
Electrospindle rotation speed: 12.000 (*)/8.000 (°) RPM max
Tool rotation speed: 12.000 (*)/8.000 (°) RPM max
Speed ratio: 1:1
Electrospindle coupling: ISO 30
Tool shank diameter: 2÷20 mm
Max bit diameter (*): 20 mm
Blade diameter (°): Ø120 ÷ Ø180 mm
Blade working depth: 20-50 mm
Weight: 5 kg
Lubrication: grease Kluber NBU 15
| HSD S.p.A. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | H630212100 (ISO 30) |
| Operating Speed | 12000 rpm |