HSD S.p.A. Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| TECHNICAL SPECIFICATIONS Speed ratio 1:25 160 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:25 160 RPM W 68 S1 Fieldbus serial RS485 Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:50 80 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:6,25 640 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:6,25 640 RPM W 68 S1 Fieldbus serial RS485 Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus serial RS485 Interface |