HSD S.p.A. 6314A0403 (HSK F63)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.600 RPM max Tool rotation speed: 6.000/7.200 RPM max Speed ratio: 1:1,67 / 1:2 Electrospindle coupling: HSK F63 Bit diameter: M10 mm Max bit diameter: ø10 mm Weight: 5,5 kg Lubrification: grease Kluber NBU 15 Working temperature: 70°C max
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.600 RPM max Tool rotation speed: 6.000/7.200 RPM max Speed ratio: 1:1,67 / 1:2 Electrospindle coupling: HSK F63 Bit diameter: M10 mm Max bit diameter: ø10 mm Weight: 5,5 kg Lubrification: grease Kluber NBU 15 Working temperature: 70°C max

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.600 RPM max Tool rotation speed: 6.000/7.200 RPM max Speed ratio: 1:1,67 / 1:2 Electrospindle coupling: HSK F63 Bit diameter: M10 mm Max bit diameter: ø10 mm Weight: 5,5 kg Lubrification: grease Kluber NBU 15 Working temperature: 70°C max

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 3.600 RPM max
Tool rotation speed: 6.000/7.200 RPM max
Speed ratio: 1:1,67 / 1:2
Electrospindle coupling: HSK F63
Bit diameter: M10 mm

Max bit diameter: Ø10 mm
Weight: 5,5 kg
Lubrification: grease Kluber NBU 15
Working temperature: 70°C max

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number 6314A0403 (HSK F63)
Operating Speed 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - B6354B0002 (ISO 30) - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Design Units Metric
Size 10.63 inch (270 mm)
View Details
Screwdriver Spindle - MINIMAT-E - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 650 to 2000 rpm
Torque 3 to 42 In-lbs (3.06 to 48.98 kg-cm)
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details