HSD S.p.A. H630226100 (ISO30)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.800 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,25 Electrospindle coupling: ISO 30 Tool shank diameter: ø10 mm Max bit diameter: ø10 mm Weight: 6 kg Lubrification: grease KLUBNER NBU 15 Working temperature: 70°C max
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.800 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,25 Electrospindle coupling: ISO 30 Tool shank diameter: ø10 mm Max bit diameter: ø10 mm Weight: 6 kg Lubrification: grease KLUBNER NBU 15 Working temperature: 70°C max

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 4.800 RPM max Tool rotation speed: 6.000 RPM max Speed ratio: 1:1,25 Electrospindle coupling: ISO 30 Tool shank diameter: ø10 mm Max bit diameter: ø10 mm Weight: 6 kg Lubrification: grease KLUBNER NBU 15 Working temperature: 70°C max

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 4.800 RPM max
Tool rotation speed: 6.000 RPM max
Speed ratio: 1:1,25
Electrospindle coupling: ISO 30
Tool shank diameter: Ø10 mm

Max bit diameter: Ø10 mm
Weight: 6 kg
Lubrification: grease KLUBNER NBU 15

Working temperature: 70°C max

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number H630226100 (ISO30)
Operating Speed 4800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details
 - B6314B0002 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Design Units Metric
Size 0.7874 inch (20 mm)
View Details
CNC Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 60000 rpm
Power 200 HP
View Details