TECHNICAL SPECIFICATIONS
Electrospindle rotation speed: 8.000 RPM max
Tool rotation speed: 8.000 RPM max
Speed ratio: 1:1
Electrospindle coupling: HSK F63
Blade diameter: Ø 270 mm
Working depth: 65 mm
Weight: 5 kg
Lubrication: grease KLUBER NBU15
Working temperature: 70°C max
| HSD S.p.A. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | 6314A0509 (HSK F63) |
| Operating Speed | 8000 rpm |