HSD S.p.A. HASM0107P (ISO 40)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 rpm Tool rotation speed: 3.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg Lubrication: grease MOBILUX OIL VELOCITE E
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 rpm Tool rotation speed: 3.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg Lubrication: grease MOBILUX OIL VELOCITE E

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 rpm Tool rotation speed: 3.500 rpm Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 150 mm Weight: 7kg Lubrication: grease MOBILUX OIL VELOCITE E

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 3.500 rpm

Tool rotation speed: 3.500 rpm

Speed ratio: 1:1

Electrospindle coupling: ISO 40

Blade diameter: 150 mm

Weight: 7kg

Lubrication: grease MOBILUX OIL VELOCITE E

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HASM0107P (ISO 40)
Operating Speed 3500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdriver Spindle - MICROMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 100 to 1500 rpm
Torque 0 to 7 In-lbs (0.3061 to 8.16 kg-cm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details