HSD S.p.A. HS560 2 AXIS HEAD HS560 - MAXIMUM WORKING TABLE COVERAGE

Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation endless “C” Axis Rotation endless Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 450Nm “C” Axis Average Torque 500Nm Weight 110Kg Electrospindles available ES360, ES779 Power S1 from 8kW to 14kW Power S6 from 9kW to 16kW Max RPM 24.000 Electrospindles Taper E63, A63, F63
Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation endless “C” Axis Rotation endless Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 450Nm “C” Axis Average Torque 500Nm Weight 110Kg Electrospindles available ES360, ES779 Power S1 from 8kW to 14kW Power S6 from 9kW to 16kW Max RPM 24.000 Electrospindles Taper E63, A63, F63

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS “A” Axis Rotation endless “C” Axis Rotation endless Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 450Nm “C” Axis Average Torque 500Nm Weight 110Kg Electrospindles available ES360, ES779 Power S1 from 8kW to 14kW Power S6 from 9kW to 16kW Max RPM 24.000 Electrospindles Taper E63, A63, F63

TECHNICAL SPECIFICATIONS

“A” Axis Rotation endless

“C” Axis Rotation endless

Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa

“A” Axis Average Torque 450Nm

“C” Axis Average Torque 500Nm

Weight 110Kg

Electrospindles available ES360, ES779

Power S1 from 8kW to 14kW

Power S6 from 9kW to 16kW

Max RPM 24.000

Electrospindles Taper E63, A63, F63

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HS560 2 AXIS HEAD HS560 - MAXIMUM WORKING TABLE COVERAGE
Power 19 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - HASP0146 (multifunctional coupling) - HSD S.p.A.
Specs
Operating Speed 6000 rpm
Design Units Metric
Size 0.4724 inch (12 mm)
View Details
Spindle for EC-SERVO Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 2 to 2389 In-lbs (2.04 to 2755 kg-cm)
Drive Motorized
View Details