HSD S.p.A. HS450 2 AXIS HEAD HS450 - MEDIUM-LIGHT DUTY

Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±213° Servomotors available: Bosch, Fagor, Fanuc, Mitsubishi, Num, Siemens, Yaskawa “A” and “C” Axis Average Torque 450Nm Weight 100Kg Electrospindles available ES326, ES350, ES779, ES915 Power S1 from 2kW to 10kW Power S6 from 3kW to 12kW Max RPM 50.000 Electrospindles Taper E25, F50, F63, ISO30
Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±213° Servomotors available: Bosch, Fagor, Fanuc, Mitsubishi, Num, Siemens, Yaskawa “A” and “C” Axis Average Torque 450Nm Weight 100Kg Electrospindles available ES326, ES350, ES779, ES915 Power S1 from 2kW to 10kW Power S6 from 3kW to 12kW Max RPM 50.000 Electrospindles Taper E25, F50, F63, ISO30

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±213° Servomotors available: Bosch, Fagor, Fanuc, Mitsubishi, Num, Siemens, Yaskawa “A” and “C” Axis Average Torque 450Nm Weight 100Kg Electrospindles available ES326, ES350, ES779, ES915 Power S1 from 2kW to 10kW Power S6 from 3kW to 12kW Max RPM 50.000 Electrospindles Taper E25, F50, F63, ISO30

TECHNICAL SPECIFICATIONS

“A” Axis Rotation ±120°

“C” Axis Rotation ±213°

Servomotors available: Bosch, Fagor, Fanuc, Mitsubishi, Num, Siemens, Yaskawa

“A” and “C” Axis Average Torque 450Nm

Weight 100Kg

Electrospindles available ES326, ES350, ES779, ES915

Power S1 from 2kW to 10kW

Power S6 from 3kW to 12kW

Max RPM 50.000

Electrospindles Taper E25, F50, F63, ISO30

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HS450 2 AXIS HEAD HS450 - MEDIUM-LIGHT DUTY
Power 13 HP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdriver Spindle - MINIMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 25 to 1000 rpm
Torque 2 to 159 In-lbs (2.45 to 184 kg-cm)
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details