HSD S.p.A. HASM0105P (ISO 40)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 350 mm Weight: 6 kg Lubrication: grease MOBILUX OIL VELOCITE E
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 350 mm Weight: 6 kg Lubrication: grease MOBILUX OIL VELOCITE E

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 3.500 RPM Tool rotation speed: 3.500 RPM Speed ratio: 1:1 Electrospindle coupling: ISO 40 Blade diameter: 350 mm Weight: 6 kg Lubrication: grease MOBILUX OIL VELOCITE E

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 3.500 RPM

Tool rotation speed: 3.500 RPM

Speed ratio: 1:1

Electrospindle coupling: ISO 40

Blade diameter: 350 mm

Weight: 6 kg

Lubrication: grease MOBILUX OIL VELOCITE E

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HASM0105P (ISO 40)
Operating Speed 3500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - ES939 - H6161H0658 - HSD S.p.A.
Specs
Power 12 to 13 HP
Design Units Metric
Specialty Bearings Ceramic
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details