HSD S.p.A. Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| TECHNICAL SPECIFICATIONS Speed ratio 1:25 160 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:25 160 RPM W 68 S1 Fieldbus serial RS485 Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:50 80 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:6,25 640 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:6,25 640 RPM W 68 S1 Fieldbus serial RS485 Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface | |
| TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus serial RS485 Interface |