HSD S.p.A. HASP0143 (multifunctional coupling)

Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: multifunction Tool shank diameter: 1÷16 mm Max bit diameter: 16 mm Maximum inclination: 7° Weight: 4,5 kg Lubrication: grease KLUBER NBU 15 Working temperature: 80°C max
Description
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: multifunction Tool shank diameter: 1÷16 mm Max bit diameter: 16 mm Maximum inclination: 7° Weight: 4,5 kg Lubrication: grease KLUBER NBU 15 Working temperature: 80°C max

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Electrospindle rotation speed: 12.000 RPM max Tool rotation speed: 12.000 RPM max Speed ratio: 1:1 Electrospindle coupling: multifunction Tool shank diameter: 1÷16 mm Max bit diameter: 16 mm Maximum inclination: 7° Weight: 4,5 kg Lubrication: grease KLUBER NBU 15 Working temperature: 80°C max

TECHNICAL SPECIFICATIONS

Electrospindle rotation speed: 12.000 RPM max

Tool rotation speed: 12.000 RPM max

Speed ratio: 1:1

Electrospindle coupling: multifunction

Tool shank diameter: 1÷16 mm

Max bit diameter: 16 mm

Maximum inclination: 7°

Weight: 4,5 kg

Lubrication: grease KLUBER NBU 15

Working temperature: 80°C max

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HASP0143 (multifunctional coupling)
Operating Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindle for Control Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 1593 In-lbs (0.2041 to 1837 kg-cm)
Drive Motorized
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details
Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details