Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting action, without sacrificing wheel life. METALHOG cuts up to 30% faster and 3 times longer than regular aluminum oxide products.
Long Life - ZAX30TB
A rapid cutting wheel with exceptional wheel life, suitable for carbon steel, stainless steel, and other alloys. Also suitable for foundry applications.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | F5830 |
| Product Name | Reinforced Stationary Saw Cutoff Wheels. Better - Metalhog |
| Type | Cutoff Wheels or Sectioning Saw Blade; Reinforced |
| Applications & Materials Abraded | Metalworking |
| Thickness | 0.125 inch (3.17 mm) |