Flexovit USA, Inc. Reinforced Circular Saw Cutoff Wheels. Good - High Performance F2171

Description
Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working aluminum oxide (metal cutting) wheels available. Fast Cut - A36TB38 Fast, easy cutting of shapes and profiles. Ideal on carbon or stainless steel. (Dia indicates Diamond Shaped Arbor.)
Description
Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working aluminum oxide (metal cutting) wheels available. Fast Cut - A36TB38 Fast, easy cutting of shapes and profiles. Ideal on carbon or stainless steel. (Dia indicates Diamond Shaped Arbor.)
Datasheet
Datasheet Summary
Powered by GS/AI

Reinforced Circular Saw Cutoff Wheels from Flexovit USA, Inc. are designed for high-performance metal cutting applications. These wheels are primarily composed of aluminum oxide, providing durability and efficiency in cutting carbon and stainless steel. The product is suitable for compliance with OSHA's Hazard Communication Standard, ensuring safety during use. The wheels generate dust and organic fumes, necessitating the use of appropriate respiratory protection and ventilation. They should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes.

Datasheet Summary
Powered by GS/AI

Reinforced Circular Saw Cutoff Wheels from Flexovit USA, Inc. are designed for high-performance metal cutting applications. These wheels are primarily composed of aluminum oxide, providing durability and efficiency in cutting carbon and stainless steel. The product is suitable for compliance with OSHA's Hazard Communication Standard, ensuring safety during use. The wheels generate dust and organic fumes, necessitating the use of appropriate respiratory protection and ventilation. They should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Circular Saw Cutoff Wheels.  Good - High Performance - F2171 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Circular Saw Cutoff Wheels. Good - High Performance
F2171
Reinforced Circular Saw Cutoff Wheels. Good - High Performance F2171
Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working aluminum oxide (metal cutting) wheels available. Fast Cut - A36TB38 Fast, easy cutting of shapes and profiles. Ideal on carbon or stainless steel. (Dia indicates Diamond Shaped Arbor.)

Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working aluminum oxide (metal cutting) wheels available.
Fast Cut - A36TB38
Fast, easy cutting of shapes and profiles. Ideal on carbon or stainless steel.
(Dia indicates Diamond Shaped Arbor.)

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F2171
Product Name Reinforced Circular Saw Cutoff Wheels. Good - High Performance
Type Aluminum Oxide
Applications & Materials Abraded Metalworking
Thickness 0.094 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Metal A Type 01/41 High Speed Cut-Off Wheel - 70184680317 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details