Flexovit USA, Inc. Reinforced High Speed Cutoff Wheels. Specialty - Specialist L5710

Description
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - C16UB Made of extra coarse silicon carbide grains, the C16UB delivers aggressive, free cutting action on a wide range of aggregates.
Datasheet
Description
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - C16UB Made of extra coarse silicon carbide grains, the C16UB delivers aggressive, free cutting action on a wide range of aggregates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced High Speed Cutoff Wheels.  Specialty - Specialist - L5710 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced High Speed Cutoff Wheels. Specialty - Specialist
L5710
Reinforced High Speed Cutoff Wheels. Specialty - Specialist L5710
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - C16UB Made of extra coarse silicon carbide grains, the C16UB delivers aggressive, free cutting action on a wide range of aggregates.

Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws.
Heavy Duty - C16UB
Made of extra coarse silicon carbide grains, the C16UB delivers aggressive, free cutting action on a wide range of aggregates.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number L5710
Product Name Reinforced High Speed Cutoff Wheels. Specialty - Specialist
Type Silicon Carbide
Applications & Materials Abraded Asphalt, Green Concrete
Thickness 0.156 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Metal A Type 01/41 High Speed Cut-Off Wheel - 66252837838 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details