Flexovit USA, Inc. Reinforced Circular Saw Cutoff Wheels. Specialty - Specialist F2312

Description
Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials. Heavy Duty - A30VB39 This specialist wheel was developed for thin metal cutting, where sharp edges can cause faster wheel wear. The A30VB39 spec delivers maximum wheel life on sheet metal, siding and roof decking. (Dia indicates Diamond Shaped Arbor.)
Description
Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials. Heavy Duty - A30VB39 This specialist wheel was developed for thin metal cutting, where sharp edges can cause faster wheel wear. The A30VB39 spec delivers maximum wheel life on sheet metal, siding and roof decking. (Dia indicates Diamond Shaped Arbor.)
Datasheet
Datasheet Summary
Powered by GS/AI

The Reinforced Circular Saw Cutoff Wheels from Flexovit USA, Inc. are designed for cutting applications, particularly suited for thin metal materials. The wheels are constructed with a composition that includes aluminum oxide, silicon carbide, and phenolic resin, providing durability and performance during use. They are intended to comply with OSHA's Hazard Communication Standard, ensuring safety in the workplace. These wheels generate dust and organic fumes during operation, necessitating the use of appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. Proper handling and storage procedures are essential to maintain the integrity of the wheels, as they should not be used if damaged. The product is stable under normal conditions but should be kept away from excessive moisture and temperature extremes. Engineers considering this product should evaluate its suitability for their specific cutting needs, particularly in applications involving sheet metal, siding, and roof decking.

Datasheet Summary
Powered by GS/AI

The Reinforced Circular Saw Cutoff Wheels from Flexovit USA, Inc. are designed for cutting applications, particularly suited for thin metal materials. The wheels are constructed with a composition that includes aluminum oxide, silicon carbide, and phenolic resin, providing durability and performance during use. They are intended to comply with OSHA's Hazard Communication Standard, ensuring safety in the workplace. These wheels generate dust and organic fumes during operation, necessitating the use of appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. Proper handling and storage procedures are essential to maintain the integrity of the wheels, as they should not be used if damaged. The product is stable under normal conditions but should be kept away from excessive moisture and temperature extremes. Engineers considering this product should evaluate its suitability for their specific cutting needs, particularly in applications involving sheet metal, siding, and roof decking.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Circular Saw Cutoff Wheels.  Specialty - Specialist - F2312 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Circular Saw Cutoff Wheels. Specialty - Specialist
F2312
Reinforced Circular Saw Cutoff Wheels. Specialty - Specialist F2312
Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials. Heavy Duty - A30VB39 This specialist wheel was developed for thin metal cutting, where sharp edges can cause faster wheel wear. The A30VB39 spec delivers maximum wheel life on sheet metal, siding and roof decking. (Dia indicates Diamond Shaped Arbor.)

Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials.
Heavy Duty - A30VB39
This specialist wheel was developed for thin metal cutting, where sharp edges can cause faster wheel wear. The A30VB39 spec delivers maximum wheel life on sheet metal, siding and roof decking.
(Dia indicates Diamond Shaped Arbor.)

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F2312
Product Name Reinforced Circular Saw Cutoff Wheels. Specialty - Specialist
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660705411 - 07660705411 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Coarse
Max Speed 5410 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details