Flexovit USA, Inc. Reinforced Angle Grinder Cutoff Wheels. Heavy Duty - RAZORBLADE HD F2170

Description
Heavy Duty - A36TB38 For heavy-duty metal and stainless applications, this versatile spec meets the challenge. The A36TB38 delivers exceptionally long life and cool, free cutting action. Resists wheel wear from the dressing action of sheet metal.
Description
Heavy Duty - A36TB38 For heavy-duty metal and stainless applications, this versatile spec meets the challenge. The A36TB38 delivers exceptionally long life and cool, free cutting action. Resists wheel wear from the dressing action of sheet metal.
Datasheet
Datasheet Summary
Powered by GS/AI

Reinforced Angle Grinder Cutoff Wheels, Heavy Duty - RAZORBLADE HD, from Flexovit USA, Inc. are designed for heavy-duty metal and stainless steel applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and are reinforced for durability. They are intended to provide long life and efficient cutting performance while minimizing wheel wear during use. These cutoff wheels generate dust and organic fumes when in operation, necessitating the use of appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. The wheels should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is suitable for compliance with OSHA's Hazard Communication Standard and is stable under normal storage conditions, although excessive moisture and temperature extremes should be avoided.

Datasheet Summary
Powered by GS/AI

Reinforced Angle Grinder Cutoff Wheels, Heavy Duty - RAZORBLADE HD, from Flexovit USA, Inc. are designed for heavy-duty metal and stainless steel applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and are reinforced for durability. They are intended to provide long life and efficient cutting performance while minimizing wheel wear during use. These cutoff wheels generate dust and organic fumes when in operation, necessitating the use of appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. The wheels should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is suitable for compliance with OSHA's Hazard Communication Standard and is stable under normal storage conditions, although excessive moisture and temperature extremes should be avoided.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Angle Grinder Cutoff Wheels.  Heavy Duty - RAZORBLADE HD - F2170 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Angle Grinder Cutoff Wheels. Heavy Duty - RAZORBLADE HD
F2170
Reinforced Angle Grinder Cutoff Wheels. Heavy Duty - RAZORBLADE HD F2170
Heavy Duty - A36TB38 For heavy-duty metal and stainless applications, this versatile spec meets the challenge. The A36TB38 delivers exceptionally long life and cool, free cutting action. Resists wheel wear from the dressing action of sheet metal.

Heavy Duty - A36TB38
For heavy-duty metal and stainless applications, this versatile spec meets the challenge. The A36TB38 delivers exceptionally long life and cool, free cutting action. Resists wheel wear from the dressing action of sheet metal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F2170
Product Name Reinforced Angle Grinder Cutoff Wheels. Heavy Duty - RAZORBLADE HD
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Thickness 0.094 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Gemini® - 66243530619 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld
Bond Resin or Plastic
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Cutting Wheels for Aluminum and Non-ferrous Alloys - ZIP ALU™ - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details