Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces.
Heavy Duty - A24/30T
The RAZORBLADE 27 HD in 3/32" thickness will resist wheel wear in tough applications, including sheet metal and other jobs that involve heavy dressing action from the workpiece.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | A0265 |
| Product Name | Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD |
| Type | Cutoff Wheels or Sectioning Saw Blade; Depressed Center |
| Applications & Materials Abraded | Metalworking; Portable Grinder or Handheld |
| Thickness | 0.094 inch (2.38 mm) |