Flexovit USA, Inc. Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD A0575H

Description
Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. Heavy Duty - A24/30T The RAZORBLADE 27 HD in 3/32" thickness will resist wheel wear in tough applications, including sheet metal and other jobs that involve heavy dressing action from the workpiece.
Description
Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. Heavy Duty - A24/30T The RAZORBLADE 27 HD in 3/32" thickness will resist wheel wear in tough applications, including sheet metal and other jobs that involve heavy dressing action from the workpiece.
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Depressed Center Cutoff Wheels, Heavy Duty - RAZORBLADE 27 HD, from Flexovit USA, Inc. are designed for use with angle grinders in metalworking applications. These wheels are characterized by their 3/32" thickness, which enhances durability and resistance to wear during heavy-duty tasks, such as cutting sheet metal. The Type 27 wheel shape allows for flush cutting on flat surfaces, making it suitable for both production and maintenance work. The composition includes aluminum oxide and other materials, ensuring effective performance while adhering to safety standards. Proper handling and storage are essential to maintain the integrity of the wheels, and users are advised to follow OSHA guidelines for safety during operation.

Datasheet Summary
Powered by GS/AI

The Thin Depressed Center Cutoff Wheels, Heavy Duty - RAZORBLADE 27 HD, from Flexovit USA, Inc. are designed for use with angle grinders in metalworking applications. These wheels are characterized by their 3/32" thickness, which enhances durability and resistance to wear during heavy-duty tasks, such as cutting sheet metal. The Type 27 wheel shape allows for flush cutting on flat surfaces, making it suitable for both production and maintenance work. The composition includes aluminum oxide and other materials, ensuring effective performance while adhering to safety standards. Proper handling and storage are essential to maintain the integrity of the wheels, and users are advised to follow OSHA guidelines for safety during operation.

Suppliers

Company
Product
Description
Supplier Links
Thin Depressed Center Cutoff Wheels.  Heavy Duty - RAZORBLADE 27 HD - A0575H - Flexovit USA, Inc.
Angola, NY, USA
Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD
A0575H
Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD A0575H
Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. Heavy Duty - A24/30T The RAZORBLADE 27 HD in 3/32" thickness will resist wheel wear in tough applications, including sheet metal and other jobs that involve heavy dressing action from the workpiece.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces.
Heavy Duty - A24/30T
The RAZORBLADE 27 HD in 3/32" thickness will resist wheel wear in tough applications, including sheet metal and other jobs that involve heavy dressing action from the workpiece.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number A0575H
Product Name Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD
Type Cutoff Wheels or Sectioning Saw Blade; Depressed Center
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Thickness 0.094 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Gemini INOX/SS A Type 27/42 Cutting Wheel - 66252832487 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details