Norton Abrasives Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20%... | |
| Metalite® R215 Wide Belt | |
| Metalite® R228 Belt | |
| Metalite® R228 Narrow Belt | |
| Metalite® R288 Narrow Belt | |
| Metalite® R283 Belt | |
| NEW! Ceramic belts engineered for high-pressure and hard-to-grind materials. The sharp grain and improved H-wt. backing provide the greatest productivity and lowest abrasive cost striking a perfect balance of a... | |
| Norax™ U242 X22 Benchstand Belt | |
| Norax™ U242 X22 File Belt | |
| Norax™ U242 X22 Narrow Belt | |
| Norton SG Blaze R980 Backstand Belt | |
| Norton SG Blaze R980 File Belt | |
| Norton SG® R981 Belt | |
| Norton SG® R981 Narrow Belt | |
| Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook... | |
| Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop... | |
| Norzon® Plus R801 Narrow Belt | |
| Norzon® Plus R821 Narrow Belt | |
| Norzon® Plus R823 Belt | |
| Norzon® Plus R823 Narrow Belt | |
| Norzon® Plus R823 Wide Belt | |
| Norzon® Plus R824 Narrow Belt | |
| Norzon® Plus R824 Wide Belt |
| << Prev | Next >> |