Norax™ U242 X22 Narrow Belt
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 78072739731 |
| Product Name | Norax U242 X65 Narrow Belt |
| Belt Type | Bench, Pedestal or Backstand |
| Backing | Cloth; Cotton |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Fine; ContourEdge; DryGrinding; Surface or Platen |
| Features | ClosedCoat; Supersize; Structured |
| Width | 4.00 inch (102 mm) |