Norton Abrasives Vortex Rapid Prep Extra Coarse Surface Conditioning Belt 66623335149

Description
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote
Description
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vortex Rapid Prep Extra Coarse Surface Conditioning Belt - 66623335149 - Norton Abrasives
Worcester, MA, USA
Vortex Rapid Prep Extra Coarse Surface Conditioning Belt
66623335149
Vortex Rapid Prep Extra Coarse Surface Conditioning Belt 66623335149
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop backing Benefits Smear-free, even on high nickel content alloys Will not load on aluminum and soft metals, as competitive products can Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products Lowest total cost of consumable tooling per workpiece Will not fly off rotary sanders, as competitive products do Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications

Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations.

Features

  • New resin system, aerospace-tailored
  • Proprietary new coating method
  • Extended form holding
  • Improved hook and loop backing

Benefits

  • Smear-free, even on high nickel content alloys
  • Will not load on aluminum and soft metals, as competitive products can
  • Thick layer of grain throughout the product extends life; grain does not sit on top of fibers as in competitive products
  • Lowest total cost of consumable tooling per workpiece
  • Will not fly off rotary sanders, as competitive products do
  • Discs sit fatter on back-up pads, resulting in a more consistent finish on DA applications
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Belts
Product Number 66623335149
Product Name Vortex Rapid Prep Extra Coarse Surface Conditioning Belt
Belt Type Portable Grinder or File Belt; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333596 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194026 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834190970 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66254441491 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.50 inch (63.5 mm)
View Details