Norzon® Plus R823 Narrow Belt
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 78072728937 |
| Product Name | Norzon® Plus R823 Narrow Belt |
| Belt Type | Bench, Pedestal or Backstand |
| Backing | Cloth; Polyester |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Medium; DryGrinding; WetGrinding |
| Features | ClosedCoat |
| Width | 6.00 inch (152 mm) |