Norton Abrasives Norton SG Blaze R980P 69957347249

Description
Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20% faster than the current generation of grinding belts. For use on portable file belt machines or portable belt sanders. The Next Generation of SG Ceramic Abrasive Products for Metal Removal Just Got Better - Re-engineered to Norton SG BLAZR PLUS with 30% Additional Longer Life NEW R980P Norton SG BLAZE PLUS belts, flap discs and Speed-Lok cloth discs have improved base adhesion, for exceptional grain retention – resulting in 30%+ longer life versus original Norton SG BLAZE products. Improved Y-weight polyester backing The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products: Lasts 50% to 200% longer on hard-to-grind materials and alloys: mild and carbon steel, stainless, cobalt, chrome, inconel and titanium Cut faster and cooler than any ceramic products on the market Advanced “supersize” grinding lubricant extends abrasive life and helps products cut faster and cooler for improved part finish and integrity Highest productivity and lowest total grinding costs Contact Customer Service for non-stock product information
Request a Quote Datasheet
Description
Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20% faster than the current generation of grinding belts. For use on portable file belt machines or portable belt sanders. The Next Generation of SG Ceramic Abrasive Products for Metal Removal Just Got Better - Re-engineered to Norton SG BLAZR PLUS with 30% Additional Longer Life NEW R980P Norton SG BLAZE PLUS belts, flap discs and Speed-Lok cloth discs have improved base adhesion, for exceptional grain retention – resulting in 30%+ longer life versus original Norton SG BLAZE products. Improved Y-weight polyester backing The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products: Lasts 50% to 200% longer on hard-to-grind materials and alloys: mild and carbon steel, stainless, cobalt, chrome, inconel and titanium Cut faster and cooler than any ceramic products on the market Advanced “supersize” grinding lubricant extends abrasive life and helps products cut faster and cooler for improved part finish and integrity Highest productivity and lowest total grinding costs Contact Customer Service for non-stock product information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norton SG Blaze R980P - 69957347249 - Norton Abrasives
Worcester, MA, USA
Norton SG Blaze R980P
69957347249
Norton SG Blaze R980P 69957347249
Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20% faster than the current generation of grinding belts. For use on portable file belt machines or portable belt sanders. The Next Generation of SG Ceramic Abrasive Products for Metal Removal Just Got Better - Re-engineered to Norton SG BLAZR PLUS with 30% Additional Longer Life NEW R980P Norton SG BLAZE PLUS belts, flap discs and Speed-Lok cloth discs have improved base adhesion, for exceptional grain retention – resulting in 30%+ longer life versus original Norton SG BLAZE products. Improved Y-weight polyester backing The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products: Lasts 50% to 200% longer on hard-to-grind materials and alloys: mild and carbon steel, stainless, cobalt, chrome, inconel and titanium Cut faster and cooler than any ceramic products on the market Advanced “supersize” grinding lubricant extends abrasive life and helps products cut faster and cooler for improved part finish and integrity Highest productivity and lowest total grinding costs Contact Customer Service for non-stock product information

Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20% faster than the current generation of grinding belts. For use on portable file belt machines or portable belt sanders.

The Next Generation of SG Ceramic Abrasive Products for Metal Removal Just Got Better - Re-engineered to Norton SG BLAZR PLUS with 30% Additional Longer Life

  • NEW R980P Norton SG BLAZE PLUS belts, flap discs and Speed-Lok cloth discs have improved base adhesion, for exceptional grain retention – resulting in 30%+ longer life versus original Norton SG BLAZE products.
  • Improved Y-weight polyester backing

The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products:

  • Lasts 50% to 200% longer on hard-to-grind materials and alloys: mild and carbon steel, stainless, cobalt, chrome, inconel and titanium
  • Cut faster and cooler than any ceramic products on the market
  • Advanced “supersize” grinding lubricant extends abrasive life and helps products cut faster and cooler for improved part finish and integrity
  • Highest productivity and lowest total grinding costs
  • Contact Customer Service for non-stock product information
Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Abrasive Belts
Product Number 69957347249
Product Name Norton SG Blaze R980P
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
Features ClosedCoat; Supersize
Width 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66261055324 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333491 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.50 inch (63.5 mm)
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261008491 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017507 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details