Delta Controls Ltd. Transmitter 2HT

Description
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.
Description
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 2HT - Delta Controls Ltd.
Houston, TX, USA
Transmitter
2HT
Transmitter 2HT
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel investment cast enclosure. NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X. Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF. Unit weight Between 1.6 kg – 2.3 kg. Accuracy For turndowns of 1:1 to 10:1 ± 0.1% of span. For turndowns of 10:1 to 20:1 ± 0.15% of span.

Technical Data

  • High Accuracy ± 0.10%.
  • Ranges from 1 bar to 1000 bar.
  • 20 : 1 turndown.
  • 4-20mA analogue with digital communications.
  • Fully HART ® compatible.
  • Rugged 316 stainless steel investment cast enclosure.
  • NEMA 4X, IP66 Environmental Rating.
  • Stainless Steel, Monel and Hastelloy “Wetted Parts” options.
  • NACE MR-01-75 compatibility.
  • Compact, Robust design.
  • All welded construction.

Performance characteristics

Enclosure options

  • Weatherproof IP66 Protection – NEMA 4X.
  • Intrinsically safe – EExia ATEX
  • Flameproof – EExd ATEX

Wetted parts options

  • Welded 316 stainless steel sensor and process connection.
  • Welded Nickel Alloy (Monel) sensor and process connection.
  • Welded Hastelloy sensor and process connection.

Process connection

  • ½” NPT External, G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted), High pressure cone and thread (autoclave) 9/16” UNF.

Unit weight

  • Between 1.6 kg – 2.3 kg.

Accuracy

  • For turndowns of 1:1 to 10:1 ± 0.1% of span.
  • For turndowns of 10:1 to 20:1 ± 0.15% of span.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Vacuum Gauges and Instruments
Product Number 2HT
Product Name Transmitter
Unlock Full Specs
to access all available technical data