Delta Controls Ltd. Transmitter 387

Description
Technical Data High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X, IP66 weatherproof rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). High pressure cone and thread (autoclave) 9/16” UNF. Unit weight 900g Accuracy For turndowns of 1:1 to 4:1 ± 0.15% of span.
Description
Technical Data High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X, IP66 weatherproof rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). High pressure cone and thread (autoclave) 9/16” UNF. Unit weight 900g Accuracy For turndowns of 1:1 to 4:1 ± 0.15% of span.

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 387 - Delta Controls Ltd.
Houston, TX, USA
Transmitter
387
Transmitter 387
Technical Data High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X, IP66 weatherproof rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X Intrinsically safe – EExia ATEX Flameproof – EExd ATEX Wetted parts options Welded 316 stainless steel sensor and process connection. Welded Nickel Alloy (Monel) sensor and process connection. Welded Hastelloy sensor and process connection. Process connection ½” NPT External G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). High pressure cone and thread (autoclave) 9/16” UNF. Unit weight 900g Accuracy For turndowns of 1:1 to 4:1 ± 0.15% of span.

Technical Data

  • High Accuracy ± 0.15%.
  • Ranges from 1 bar to 1000 bar.
  • 4 : 1 turndown.
  • 4-20mA analogue with digital communications.
  • 316 stainless steel investment Cast Enclosure.
  • NEMA 4X, IP66 weatherproof rating.
  • Stainless Steel, Monel and Hastelloy “Wetted Parts” options.
  • NACE MR-01-75 compatibility.
  • All welded construction.

Performance characteristics

Enclosure options

  • Weatherproof IP66 Protection – NEMA 4X
  • Intrinsically safe – EExia ATEX
  • Flameproof – EExd ATEX

Wetted parts options

  • Welded 316 stainless steel sensor and process connection.
  • Welded Nickel Alloy (Monel) sensor and process connection.
  • Welded Hastelloy sensor and process connection.

Process connection

  • ½” NPT External
  • G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted).
  • High pressure cone and thread (autoclave) 9/16” UNF.

Unit weight

  • 900g

Accuracy

  • For turndowns of 1:1 to 4:1 ± 0.15% of span.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Vacuum Gauges and Instruments
Product Number 387
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2040030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details