Pfannenberg Flashing Light, Quadro Series Quadro F12-SIL

Description
Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits remote notification or system lockout in the event of malfunction. Color: Available with Red, Yellow or Amber lens. Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d Up to 118 cd light intensity (clear lens) IK 08 rated impact survivability per EN 50102 Flash tube secured by steel clamp for durability Weatherproof, IP 66, IP 67 construction
Datasheet
Description
Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits remote notification or system lockout in the event of malfunction. Color: Available with Red, Yellow or Amber lens. Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d Up to 118 cd light intensity (clear lens) IK 08 rated impact survivability per EN 50102 Flash tube secured by steel clamp for durability Weatherproof, IP 66, IP 67 construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light, Quadro Series - Quadro F12-SIL - Pfannenberg
Lancaster, NY, USA
Flashing Light, Quadro Series
Quadro F12-SIL
Flashing Light, Quadro Series Quadro F12-SIL
Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits remote notification or system lockout in the event of malfunction. Color: Available with Red, Yellow or Amber lens. Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d Up to 118 cd light intensity (clear lens) IK 08 rated impact survivability per EN 50102 Flash tube secured by steel clamp for durability Weatherproof, IP 66, IP 67 construction

Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits remote notification or system lockout in the event of malfunction. Color: Available with Red, Yellow or Amber lens.

Product Overview

  • Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d
  • Up to 118 cd light intensity (clear lens)
  • IK 08 rated impact survivability per EN 50102
  • Flash tube secured by steel clamp for durability
  • Weatherproof, IP 66, IP 67 construction
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number Quadro F12-SIL
Product Name Flashing Light, Quadro Series
Visual Indicators Flashing
Flash Rate 60 flashes per minute
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights - 154XST-024M-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; UL Fire
Visual Indicators Strobe
View Details