Pfannenberg Flashing Light, Pyra® Series PY X-M-05

Description
Our PY X-M-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23
Datasheet
Description
Our PY X-M-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light, Pyra® Series - PY X-M-05 - Pfannenberg
Lancaster, NY, USA
Flashing Light, Pyra® Series
PY X-M-05
Flashing Light, Pyra® Series PY X-M-05
Our PY X-M-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23

Our PY X-M-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty

Product Overview

  • Exclusive Pfannenberg xenon flash technology
  • 8,000,000 flash service life
  • Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz
  • Automatic flash synchronization of multiple connected units
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d
  • Certifications: UL, cUL, CE, VdS, EN 54-23
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number PY X-M-05
Product Name Flashing Light, Pyra® Series
Agency Approvals UL
Visual Indicators Flashing
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 100971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-N10ML345 - Allen-Bradley / Rockwell Automation
Specs
Color Red; Amber; Green
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details