Pfannenberg Flashing Light, Pyra® Series PY X-L-15

Description
Our PY X-L-15 (UL Type 4/4x, IP 66, IK08) PYRA Series Flashing Lights reach a 15 Joules Flash with adjustable flash rate. This Signaling Device offers a huge visual 3D-Coverage area, more as double as a 10 J flashing light with a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Adjustable flash frequency for different applications: 0.1 | 0.5 | 0.75 | 1 Hz. Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection Certifications: UL, EAC, VdS, EN 54-23
Datasheet
Description
Our PY X-L-15 (UL Type 4/4x, IP 66, IK08) PYRA Series Flashing Lights reach a 15 Joules Flash with adjustable flash rate. This Signaling Device offers a huge visual 3D-Coverage area, more as double as a 10 J flashing light with a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Adjustable flash frequency for different applications: 0.1 | 0.5 | 0.75 | 1 Hz. Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection Certifications: UL, EAC, VdS, EN 54-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light, Pyra® Series - PY X-L-15 - Pfannenberg
Lancaster, NY, USA
Flashing Light, Pyra® Series
PY X-L-15
Flashing Light, Pyra® Series PY X-L-15
Our PY X-L-15 (UL Type 4/4x, IP 66, IK08) PYRA Series Flashing Lights reach a 15 Joules Flash with adjustable flash rate. This Signaling Device offers a huge visual 3D-Coverage area, more as double as a 10 J flashing light with a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Adjustable flash frequency for different applications: 0.1 | 0.5 | 0.75 | 1 Hz. Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection Certifications: UL, EAC, VdS, EN 54-23

Our PY X-L-15 (UL Type 4/4x, IP 66, IK08) PYRA Series Flashing Lights reach a 15 Joules Flash with adjustable flash rate. This Signaling Device offers a huge visual 3D-Coverage area, more as double as a 10 J flashing light with a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty

Product Overview

  • Exclusive Pfannenberg xenon flash technology
  • Selectable flash frequency and synchronized flash
  • Adjustable flash frequency for different applications: 0.1 | 0.5 | 0.75 | 1 Hz.
  • Option: control input to activate flash, direct control via PLC
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • Certifications: UL, EAC, VdS, EN 54-23
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number PY X-L-15
Product Name Flashing Light, Pyra® Series
Agency Approvals UL
Visual Indicators Flashing
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details